Vishay Intertechnology, Inc. Tantalum Capacitors 293D106X0010A2TE3

Description
Tantalum Capacitor SMD 10uF 10V
Request a Quote Datasheet
Description
Tantalum Capacitor SMD 10uF 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2525168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525168
Tantalum Capacitors 2525168
Tantalum Capacitor SMD 10uF 10V

Tantalum Capacitor SMD 10uF 10V

Supplier's Site
Tantalum Capacitors - 2525168P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525168P
Tantalum Capacitors 2525168P
Tantalum Capacitor SMD 10uF 10V

Tantalum Capacitor SMD 10uF 10V

Supplier's Site
Tantalum Capacitors - 2525167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525167
Tantalum Capacitors 2525167
Tantalum Capacitor SMD 10uF 10V

Tantalum Capacitor SMD 10uF 10V

Supplier's Site
Tantalum Capacitors - 718-1118-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1118-1-ND
Tantalum Capacitors 718-1118-1-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.4Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1118-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1118-6-ND
Tantalum Capacitors 718-1118-6-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.4Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1118-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1118-2-ND
Tantalum Capacitors 718-1118-2-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.4Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.4Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 10V Capacitor
59-293D106X0010A2TE3
SMD 10uF 10V Capacitor 59-293D106X0010A2TE3
10uF 10V Tantalum Capacitor, 1206 SMD, 3.4R ESR Product overview: 293D106X0010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X0010A2TE3 can be used for catalog matching and distributor lookup.

10uF 10V Tantalum Capacitor, 1206 SMD, 3.4R ESR Product overview: 293D106X0010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X0010A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D106X0010A2TE3 - 762084-293D106X0010A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D106X0010A2TE3
762084-293D106X0010A2TE3
Tantalum Capacitors - 293D106X0010A2TE3 762084-293D106X0010A2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 762084-293D106X0010A 2TE3 Series: TANTAMOUNT, 293D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1206 (3216 Metric) Mounting: SMD Capacitance: 10μF Tolerance: ±20% ESR (Equivalent Series Resistance): 3.4 Ohm Manufacturer Size Code: A Family Name: 293D Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Maximum): 0.071" (1.80mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): TCA1A106M8R; TCFGA1A106M8R; NTC-T106M10TRA; ; Introduction Date: September 25, 2001 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 762084-293D106X0010A2TE3
Series: TANTAMOUNT, 293D
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1206 (3216 Metric)
Mounting: SMD
Capacitance: 10μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 3.4 Ohm
Manufacturer Size Code: A
Family Name: 293D
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Maximum): 0.071" (1.80mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): TCA1A106M8R; TCFGA1A106M8R; NTC-T106M10TRA; ;
Introduction Date: September 25, 2001
ECCN: EAR99
Country of Origin: China, Israel
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 293D106X0010A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D106X0010A2TE3
Tantalum Capacitors 293D106X0010A2TE3
CAP TANT 10UF 20% 10V 1206

CAP TANT 10UF 20% 10V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf 10V, 3.4 Ohm, 0.2, 3216-18; Capacitance Vishay - 09K5784 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 10V, 3.4 Ohm, 0.2, 3216-18; Capacitance Vishay
09K5784
Tantalum Capacitor, 10Uf 10V, 3.4 Ohm, 0.2, 3216-18; Capacitance Vishay 09K5784
TANTALUM CAPACITOR, 10UF 10V, 3.4 OHM, 0.2, 3216-18; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3.4ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 10V, 3.4 OHM, 0.2, 3216-18; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3.4ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 10Μf, 10V, 20%; Capacitance Vishay - 58AC5292 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 10V, 20%; Capacitance Vishay
58AC5292
Cap, 10Μf, 10V, 20%; Capacitance Vishay 58AC5292
CAP, 10µF, 10V, 20%; Capacitance:10µF; Voltage Rating:10V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TANTAMOUNT 293D Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 10V, 20%; Capacitance:10µF; Voltage Rating:10V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TANTAMOUNT 293D Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf 10V, 3.4 Ohm, 0.2, 3216-18, Full Reel; Capacitance Vishay - 27X7894 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 10V, 3.4 Ohm, 0.2, 3216-18, Full Reel; Capacitance Vishay
27X7894
Tantalum Capacitor, 10Uf 10V, 3.4 Ohm, 0.2, 3216-18, Full Reel; Capacitance Vishay 27X7894
TANTALUM CAPACITOR, 10UF 10V, 3.4 OHM, 0.2, 3216-18, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3.4ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 10V, 3.4 OHM, 0.2, 3216-18, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3.4ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 10Uf, 10V, Tant, Case A Rohs Compliant Vishay - 66AH8381 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Tant, Case A Rohs Compliant Vishay
66AH8381
Cap, 10Uf, 10V, Tant, Case A Rohs Compliant Vishay 66AH8381
CAP, 10UF, 10V, TANT, CASE A ROHS COMPLIANT: YES

CAP, 10UF, 10V, TANT, CASE A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
293D106X0010A2TE3
Capacitors >> Tantalum Capacitors 293D106X0010A2TE3
10uF 10V 3.4Ω ±20% 1206 Tantalum Capacitors ROHS

10uF 10V 3.4Ω ±20% 1206 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - 293D106X0010A2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D106X0010A2TE3
Tantalum Capacitors 293D106X0010A2TE3
CAP TANT 10UF 20% 10V 1206

CAP TANT 10UF 20% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D106X0010A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D106X0010A2TE3
Capacitors - Tantalum Capacitors 293D106X0010A2TE3
CAP TANT 10UF 20% 10V 1206

CAP TANT 10UF 20% 10V 1206

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2525168 718-1118-1-ND 718-1118-6-ND 59-293D106X0010A2TE3 762084-293D106X0010A2TE3 293D106X0010A2TE3 09K5784 58AC5292 66AH8381 293D106X0010A2TE3 293D106X0010A2TE3 293D106X0010A2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 10uF 10V Capacitor Tantalum Capacitors - 293D106X0010A2TE3 Tantalum Capacitors Tantalum Capacitor, 10Uf 10V, 3.4 Ohm, 0.2, 3216-18; Capacitance Vishay Cap, 10Μf, 10V, 20%; Capacitance Vishay Cap, 10Uf, 10V, Tant, Case A Rohs Compliant Vishay Capacitors >> Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications Automotive General Purpose General Purpose
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 335SVH050MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details