Vishay Intertechnology, Inc. SMD 10uF 4V Capacitor 293D106X0004A2TE3

Description
Tantalum Cap 10uF 4V 20% 5.1R SMD 125C Product overview: 293D106X0004A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X0004A2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Cap 10uF 4V 20% 5.1R SMD 125C Product overview: 293D106X0004A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X0004A2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 4V Capacitor
59-293D106X0004A2TE3
SMD 10uF 4V Capacitor 59-293D106X0004A2TE3
Tantalum Cap 10uF 4V 20% 5.1R SMD 125C Product overview: 293D106X0004A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X0004A2TE3 can be used for catalog matching and distributor lookup.

Tantalum Cap 10uF 4V 20% 5.1R SMD 125C Product overview: 293D106X0004A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X0004A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D106X0004A2TE3 - 762083-293D106X0004A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D106X0004A2TE3
762083-293D106X0004A2TE3
Tantalum Capacitors - 293D106X0004A2TE3 762083-293D106X0004A2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 762083-293D106X0004A 2TE3 Series: TANTAMOUNT, 293D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1206 (3216 Metric) Mounting: SMD Capacitance: 10μF Tolerance: ±20% ESR (Equivalent Series Resistance): 5.1 Ohm Manufacturer Size Code: A Family Name: 293D Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Maximum): 0.071" (1.80mm) Voltage Rating DC: 4V Alternative Parts (Cross-Reference): TCA0G106M8R; TCFG A 0G 106 M8R; NTC-T106M4TRAF; ; Introduction Date: September 25, 2001 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Sprague
Win Source Part Number: 762083-293D106X0004A2TE3
Series: TANTAMOUNT, 293D
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1206 (3216 Metric)
Mounting: SMD
Capacitance: 10μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 5.1 Ohm
Manufacturer Size Code: A
Family Name: 293D
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Maximum): 0.071" (1.80mm)
Voltage Rating DC: 4V
Alternative Parts (Cross-Reference): TCA0G106M8R; TCFG A 0G 106 M8R; NTC-T106M4TRAF; ;
Introduction Date: September 25, 2001
ECCN: EAR99
Country of Origin: China, Israel
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 293D106X0004A2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D106X0004A2TE3-ND
Tantalum Capacitors 293D106X0004A2TE3-ND
10µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 5.1Ohm

10µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 5.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D106X0004A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D106X0004A2TE3
Tantalum Capacitors 293D106X0004A2TE3
CAP TANT 10UF 20% 4V 1206

CAP TANT 10UF 20% 4V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D106X0004A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D106X0004A2TE3
Capacitors - Tantalum Capacitors 293D106X0004A2TE3
CAP TANT 10UF 20% 4V 1206

CAP TANT 10UF 20% 4V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D106X0004A2TE3 762083-293D106X0004A2TE3 293D106X0004A2TE3-ND 293D106X0004A2TE3 293D106X0004A2TE3
Product Name SMD 10uF 4V Capacitor Tantalum Capacitors - 293D106X0004A2TE3 Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 226SVL035MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details