Vishay Precision Group Tantalum Capacitors 293D105X9050C8T

Description
293D105X9050C8T
Request a Quote Datasheet
Description
293D105X9050C8T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D105X9050C8TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D105X9050C8TTR-ND
Tantalum Capacitors 718-293D105X9050C8TTR-ND
293D105X9050C8T

293D105X9050C8T

Buy Now Datasheet
Cap, 1Uf, 50V, Tant, Case C; Capacitance Vishay - 37AJ7766 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Tant, Case C; Capacitance Vishay
37AJ7766
Cap, 1Uf, 50V, Tant, Case C; Capacitance Vishay 37AJ7766
CAP, 1UF, 50V, TANT, CASE C; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:4.6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:160mA; Product Length:6mm RoHS Compliant: No

CAP, 1UF, 50V, TANT, CASE C; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:4.6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:160mA; Product Length:6mm RoHS Compliant: No

Supplier's Site Datasheet
Capacitor,1Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay - 73K2646 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay
73K2646
Capacitor,1Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay 73K2646
Capacitor,1uF,50VDC, 10-% Tol,10+% Tol RoHS Compliant: No

Capacitor,1uF,50VDC,10-% Tol,10+% Tol RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 718-293D105X9050C8TTR-ND 37AJ7766 73K2646
Product Name Tantalum Capacitors Cap, 1Uf, 50V, Tant, Case C; Capacitance Vishay Capacitor,1Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701244 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic Capacitors - 106AVD050MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers