Vishay Intertechnology, Inc. Tantalum Capacitors 293D105X9050C2TE3

Description
Capacitor Tantalum SMT 293D 50V 1uF
Request a Quote Datasheet
Description
Capacitor Tantalum SMT 293D 50V 1uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6843884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6843884
Tantalum Capacitors 6843884
Capacitor Tantalum SMT 293D 50V 1uF

Capacitor Tantalum SMT 293D 50V 1uF

Supplier's Site
Tantalum Capacitors - 6843884P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6843884P
Tantalum Capacitors 6843884P
Capacitor Tantalum SMT 293D 50V 1uF

Capacitor Tantalum SMT 293D 50V 1uF

Supplier's Site
Tantalum Capacitors - 1693307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693307
Tantalum Capacitors 1693307
Capacitor Tantalum SMT 293D 50V 1uF

Capacitor Tantalum SMT 293D 50V 1uF

Supplier's Site
Tantalum Capacitors - 293D105X9050C2TE3 - 854902-293D105X9050C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D105X9050C2TE3
854902-293D105X9050C2TE3
Tantalum Capacitors - 293D105X9050C2TE3 854902-293D105X9050C2TE3
Manufacturer: Vishay Win Source Part Number: 854902-293D105X9050C 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: 1 Molded Tantalum Capacitors 2312 (6032 Metric) 4.6Ohm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1041-6, 718-1041-2, 718-1041-1

Manufacturer: Vishay
Win Source Part Number: 854902-293D105X9050C2TE3
Series: TANTAMOUNT®, 293D
Operating Temperature Range: -55°C ~ 125°C
Features: 1 Molded Tantalum Capacitors 2312 (6032 Metric) 4.6Ohm
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-1041-6, 718-1041-2, 718-1041-1

Buy Now Datasheet
Tantalum Capacitors - 718-1041-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1041-6-ND
Tantalum Capacitors 718-1041-6-ND
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.6Ohm

1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1041-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1041-2-ND
Tantalum Capacitors 718-1041-2-ND
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.6Ohm

1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1041-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1041-1-ND
Tantalum Capacitors 718-1041-1-ND
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.6Ohm

1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.6Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 50V Capacitor
59-293D105X9050C2TE3
SMD 1uF 50V Capacitor 59-293D105X9050C2TE3
1uF 50V Tantalum Capacitor, 6032 SMD, 4.6R ESR, 125C Product overview: 293D105X9050C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X9050C2TE3 can be used for catalog matching and distributor lookup.

1uF 50V Tantalum Capacitor, 6032 SMD, 4.6R ESR, 125C Product overview: 293D105X9050C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X9050C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D105X9050C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D105X9050C2TE3
Tantalum Capacitors 293D105X9050C2TE3
CAP TANT 1UF 10% 50V 2312

CAP TANT 1UF 10% 50V 2312

Supplier's Site Datasheet
Tantalum Capacitors - 293D105X9050C2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D105X9050C2TE3
Tantalum Capacitors 293D105X9050C2TE3
CAP TANT 1UF 10% 50V 2312

CAP TANT 1UF 10% 50V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 50V, 4.6 Ohm, 0.1, 6032-28; Capacitance Vishay - 65K2809 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 50V, 4.6 Ohm, 0.1, 6032-28; Capacitance Vishay
65K2809
Tantalum Capacitor, 1Uf, 50V, 4.6 Ohm, 0.1, 6032-28; Capacitance Vishay 65K2809
TANTALUM CAPACITOR, 1UF, 50V, 4.6 OHM, 0.1, 6032-28; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:4.6ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 50V, 4.6 OHM, 0.1, 6032-28; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:4.6ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mmRoHS Compliant: Yes

Supplier's Site
Cap, 1Uf, 50V, Tant, Case C Rohs Compliant Vishay - 69AH4623 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Tant, Case C Rohs Compliant Vishay
69AH4623
Cap, 1Uf, 50V, Tant, Case C Rohs Compliant Vishay 69AH4623
CAP, 1UF, 50V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 1UF, 50V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - 293D105X9050C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D105X9050C2TE3
Capacitors - Tantalum Capacitors 293D105X9050C2TE3
CAP TANT 1UF 10% 50V 2312

CAP TANT 1UF 10% 50V 2312

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6843884 6843884P 854902-293D105X9050C2TE3 718-1041-6-ND 718-1041-2-ND 59-293D105X9050C2TE3 293D105X9050C2TE3 293D105X9050C2TE3 65K2809 69AH4623 293D105X9050C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 293D105X9050C2TE3 Tantalum Capacitors Tantalum Capacitors SMD 1uF 50V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 1Uf, 50V, 4.6 Ohm, 0.1, 6032-28; Capacitance Vishay Cap, 1Uf, 50V, Tant, Case C Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details