1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 5Ohm
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 5Ohm
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 5Ohm
Tantalum Capacitor, 1uF, 35V, Solid, Polarized, SMD Product overview: 293D105X9035B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X9035B2TE3
Capacitor Tantalum SMT 293D 35V 1uF
Capacitor Tantalum SMT 293D 35V 1uF
Capacitor Tantalum SMT 293D 35V 1uF
In a Pack of 10, Vishay Tantalum Capacitor 1µF 35V dc MnO2 Solid ±10% Tolerance 293D Series
CAP TANT 1UF 10% 35V 1411
TANTALUM CAPACITOR, 1UF, 35V, 5 OHM, 0.1, 3528-21; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:130mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 1UF, 35V, 5 OHM, 0.1, 3528-21, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Tantalum Capacitor Case:1411 [3528 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°CRoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 1 F, 10%, 35 V, 1411 [3528 Metric] RoHS Compliant: Yes
CAP, 1UF, 35V, TANT, CASE B ROHS COMPLIANT: YES
CAP TANT 1UF 10% 35V 1411
CAP TANT 1UF 10% 35V 1411
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1117-6-ND | 718-1117-2-ND | 59-293D105X9035B2TE3 | 6843872 | 6843872P | 874-293D105X9035B2TE3 | 293D105X9035B2TE3 | 65K2805 | 65K2806 | 47R4602 | 293D105X9035B2TE3 | 293D105X9035B2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 1uF 35V Capacitor | Tantalum Capacitors | Tantalum Capacitors | In a Pack of 10, Vishay Tantalum Capacitor 1µF 35V dc MnO2 Solid ±10% Tolerance 293D Series | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 1Uf, 35V, 5 Ohm, 0.1, 3528-21; Capacitance Vishay | Tantalum Capacitor, 1Uf, 35V, 5 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 1 F, 10%, 35 V, 1411 [3528 Metric] Rohs Compliant Vishay | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||||
| Applications | General Purpose | General Purpose | ||||||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 1 microF | 1 microF | 1.00E6 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |