Vishay Precision Group Cap, 1Μf, 35V, 10%, Reel; Capacitance Vishay 293D105X9035A2TE3..

Description
CAP, 1µF, 35V, 10%, REEL; Capacitance:1µF; Voltage Rating:35V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TANTAMOUNT 293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 1µF, 35V, 10%, REEL; Capacitance:1µF; Voltage Rating:35V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TANTAMOUNT 293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1Μf, 35V, 10%, Reel; Capacitance Vishay - 12AC4267 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 35V, 10%, Reel; Capacitance Vishay
12AC4267
Cap, 1Μf, 35V, 10%, Reel; Capacitance Vishay 12AC4267
CAP, 1µF, 35V, 10%, REEL; Capacitance:1µF; Voltage Rating:35V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TANTAMOUNT 293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 1µF, 35V, 10%, REEL; Capacitance:1µF; Voltage Rating:35V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TANTAMOUNT 293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12AC4267
Product Name Cap, 1Μf, 35V, 10%, Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details