Vishay Intertechnology, Inc. Tantalum Capacitors 293D105X0035A2TE3

Description
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D105X0035A2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D105X0035A2TE3DKR-ND
Tantalum Capacitors 718-293D105X0035A2TE3DKR-ND
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm

1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D105X0035A2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D105X0035A2TE3CT-ND
Tantalum Capacitors 718-293D105X0035A2TE3CT-ND
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm

1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D105X0035A2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D105X0035A2TE3TR-ND
Tantalum Capacitors 718-293D105X0035A2TE3TR-ND
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm

1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D105X0035A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D105X0035A2TE3
Tantalum Capacitors 293D105X0035A2TE3
CAP TANT 1UF 20% 35V 1206

CAP TANT 1UF 20% 35V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-293D105X0035A2TE3DKR-ND 718-293D105X0035A2TE3CT-ND 293D105X0035A2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitor - 101193U016AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers