Vishay Intertechnology, Inc. Tantalum Capacitors - 293D105X0025A2TE3 293D105X0025A2TE3

Description
Manufacturer: Vishay Win Source Part Number: 854901-293D105X0025A 2TE3 Series: TANTAMOUNT®, 293D Features: 1 µF Tantalum Capacitors 25 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-293D105X0025A2TE 3TR, 718-293D105X0025A2TE 3CT, 718-293D105X0025A2TE 3DKR, 293D105X0025A2TE3-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 854901-293D105X0025A 2TE3 Series: TANTAMOUNT®, 293D Features: 1 µF Tantalum Capacitors 25 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-293D105X0025A2TE 3TR, 718-293D105X0025A2TE 3CT, 718-293D105X0025A2TE 3DKR, 293D105X0025A2TE3-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D105X0025A2TE3 - 854901-293D105X0025A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D105X0025A2TE3
854901-293D105X0025A2TE3
Tantalum Capacitors - 293D105X0025A2TE3 854901-293D105X0025A2TE3
Manufacturer: Vishay Win Source Part Number: 854901-293D105X0025A 2TE3 Series: TANTAMOUNT®, 293D Features: 1 µF Tantalum Capacitors 25 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-293D105X0025A2TE 3TR, 718-293D105X0025A2TE 3CT, 718-293D105X0025A2TE 3DKR, 293D105X0025A2TE3-ND

Manufacturer: Vishay
Win Source Part Number: 854901-293D105X0025A2TE3
Series: TANTAMOUNT®, 293D
Features: 1 µF Tantalum Capacitors 25 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-293D105X0025A2TE3TR, 718-293D105X0025A2TE3CT, 718-293D105X0025A2TE3DKR, 293D105X0025A2TE3-ND

Buy Now Datasheet
Tantalum Capacitors - 718-293D105X0025A2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D105X0025A2TE3TR-ND
Tantalum Capacitors 718-293D105X0025A2TE3TR-ND
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.6Ohm

1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D105X0025A2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D105X0025A2TE3DKR-ND
Tantalum Capacitors 718-293D105X0025A2TE3DKR-ND
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.6Ohm

1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D105X0025A2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D105X0025A2TE3CT-ND
Tantalum Capacitors 718-293D105X0025A2TE3CT-ND
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.6Ohm

1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.6Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 25V Capacitor
59-293D105X0025A2TE3
SMD 1uF 25V Capacitor 59-293D105X0025A2TE3
1uF 25V Tantalum Capacitor, 1206 SMD, 7.6R ESR, 125C Product overview: 293D105X0025A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X0025A2TE3 can be used for catalog matching and distributor lookup.

1uF 25V Tantalum Capacitor, 1206 SMD, 7.6R ESR, 125C Product overview: 293D105X0025A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X0025A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D105X0025A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D105X0025A2TE3
Tantalum Capacitors 293D105X0025A2TE3
CAP TANT 1UF 20% 25V 1206

CAP TANT 1UF 20% 25V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 25V, 7.6 Ohm, 0.2, 3216-18; Capacitance Vishay - 09K5744 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 25V, 7.6 Ohm, 0.2, 3216-18; Capacitance Vishay
09K5744
Tantalum Capacitor, 1Uf, 25V, 7.6 Ohm, 0.2, 3216-18; Capacitance Vishay 09K5744
TANTALUM CAPACITOR, 1UF, 25V, 7.6 OHM, 0.2, 3216-18; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:7.6ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 25V, 7.6 OHM, 0.2, 3216-18; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:7.6ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 1Uf, 25V, 7.6 Ohm, 0.2, 3216-18, Full Reel; Capacitance Vishay - 65K2797 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 25V, 7.6 Ohm, 0.2, 3216-18, Full Reel; Capacitance Vishay
65K2797
Tantalum Capacitor, 1Uf, 25V, 7.6 Ohm, 0.2, 3216-18, Full Reel; Capacitance Vishay 65K2797
TANTALUM CAPACITOR, 1UF, 25V, 7.6 OHM, 0.2, 3216-18, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:7.6ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 25V, 7.6 OHM, 0.2, 3216-18, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:7.6ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 854901-293D105X0025A2TE3 718-293D105X0025A2TE3TR-ND 718-293D105X0025A2TE3DKR-ND 59-293D105X0025A2TE3 293D105X0025A2TE3 09K5744
Product Name Tantalum Capacitors - 293D105X0025A2TE3 Tantalum Capacitors Tantalum Capacitors SMD 1uF 25V Capacitor Tantalum Capacitors Tantalum Capacitor, 1Uf, 25V, 7.6 Ohm, 0.2, 3216-18; Capacitance Vishay
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0104P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details