Vishay Intertechnology, Inc. Tantalum Capacitors - 293D104X9050A2TE3 293D104X9050A2TE3

Description
Manufacturer: Vishay Win Source Part Number: 1003692-293D104X9050 A2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 50V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Capacitance: 0.1μF Tolerance: ±10% Manufacturer Size Code: A ESR: 19 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1003692-293D104X9050 A2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 50V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Capacitance: 0.1μF Tolerance: ±10% Manufacturer Size Code: A ESR: 19 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D104X9050A2TE3 - 1003692-293D104X9050A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D104X9050A2TE3
1003692-293D104X9050A2TE3
Tantalum Capacitors - 293D104X9050A2TE3 1003692-293D104X9050A2TE3
Manufacturer: Vishay Win Source Part Number: 1003692-293D104X9050 A2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 50V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Capacitance: 0.1μF Tolerance: ±10% Manufacturer Size Code: A ESR: 19 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1003692-293D104X9050A2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 50V
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Capacitance: 0.1μF
Tolerance: ±10%
Manufacturer Size Code: A
ESR: 19 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 50V 0.1uF Capacitor
59-293D104X9050A2TE3
SMD 50V 0.1uF Capacitor 59-293D104X9050A2TE3
50V 0.1uF Tantalum Capacitor, 1206 SMD Product overview: 293D104X9050A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.1uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D104X9050A2TE3 can be used for catalog matching and distributor lookup.

50V 0.1uF Tantalum Capacitor, 1206 SMD Product overview: 293D104X9050A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.1uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D104X9050A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1110-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1110-2-ND
Tantalum Capacitors 718-1110-2-ND
0.1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 19Ohm

0.1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 19Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1110-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1110-1-ND
Tantalum Capacitors 718-1110-1-ND
0.1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 19Ohm

0.1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 19Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1110-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1110-6-ND
Tantalum Capacitors 718-1110-6-ND
0.1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 19Ohm

0.1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 19Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D104X9050A2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D104X9050A2TE3
Tantalum Capacitors 293D104X9050A2TE3
CAP TANT 0.1UF 10% 50V 1206

CAP TANT 0.1UF 10% 50V 1206

Supplier's Site Datasheet
Tantalum Capacitors - 293D104X9050A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D104X9050A2TE3
Tantalum Capacitors 293D104X9050A2TE3
CAP TANT 0.1UF 10% 50V 1206

CAP TANT 0.1UF 10% 50V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 0.1Uf 50V, 19 Ohm, 0.1, 3216-18; Capacitance Vishay - 09K5734 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.1Uf 50V, 19 Ohm, 0.1, 3216-18; Capacitance Vishay
09K5734
Tantalum Capacitor, 0.1Uf 50V, 19 Ohm, 0.1, 3216-18; Capacitance Vishay 09K5734
TANTALUM CAPACITOR, 0.1UF 50V, 19 OHM, 0.1, 3216-18; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:19ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.1UF 50V, 19 OHM, 0.1, 3216-18; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:19ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 0.1Uf 50V, 19 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay - 27X7889 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.1Uf 50V, 19 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay
27X7889
Tantalum Capacitor, 0.1Uf 50V, 19 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay 27X7889
TANTALUM CAPACITOR, 0.1UF 50V, 19 OHM, 0.1, 3216-18, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:19ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.1UF 50V, 19 OHM, 0.1, 3216-18, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:19ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D104X9050A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D104X9050A2TE3
Capacitors - Tantalum Capacitors 293D104X9050A2TE3
CAP TANT 0.1UF 10% 50V 1206

CAP TANT 0.1UF 10% 50V 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1003692-293D104X9050A2TE3 59-293D104X9050A2TE3 718-1110-2-ND 718-1110-6-ND 293D104X9050A2TE3 293D104X9050A2TE3 09K5734 293D104X9050A2TE3
Product Name Tantalum Capacitors - 293D104X9050A2TE3 SMD 50V 0.1uF Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 0.1Uf 50V, 19 Ohm, 0.1, 3216-18; Capacitance Vishay Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 1908359P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 2002-103MWR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers