Vishay Precision Group Counting Dial, 21 Turn, 6.35Mm; No. Of Turns Vishay 28A11B10

Description
COUNTING DIAL, 21 TURN, 6.35MM; No. of Turns:21Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Transparent Anodize; Product Range:28 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet
Description
COUNTING DIAL, 21 TURN, 6.35MM; No. of Turns:21Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Transparent Anodize; Product Range:28 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counting Dial, 21 Turn, 6.35Mm; No. Of Turns Vishay - 84Y6805 - Newark, An Avnet Company
Chicago, IL, United States
Counting Dial, 21 Turn, 6.35Mm; No. Of Turns Vishay
84Y6805
Counting Dial, 21 Turn, 6.35Mm; No. Of Turns Vishay 84Y6805
COUNTING DIAL, 21 TURN, 6.35MM; No. of Turns:21Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Transparent Anodize; Product Range:28 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

COUNTING DIAL, 21 TURN, 6.35MM; No. of Turns:21Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Transparent Anodize; Product Range:28 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84Y6805
Product Name Counting Dial, 21 Turn, 6.35Mm; No. Of Turns Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details