Vishay Precision Group Ceramic Capacitors 25YD56-R

Description
5600pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
5600pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 25YD56-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
25YD56-R-ND
Ceramic Capacitors 25YD56-R-ND
5600pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc

5600pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Capacitor Ceramic 5600Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay - 65K2788 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5600Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay
65K2788
Capacitor Ceramic 5600Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay 65K2788
CAPACITOR CERAMIC 5600PF, 400V, Y5S, 20%, RAD; Capacitance:5600pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC 5600PF, 400V, Y5S, 20%, RAD; Capacitance:5600pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 25YD56-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
25YD56-R
Ceramic Capacitors 25YD56-R
CAP CER 5600PF 400VAC Y5S RADIAL

CAP CER 5600PF 400VAC Y5S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 25YD56-R-ND 65K2788 25YD56-R
Product Name Ceramic Capacitors Capacitor Ceramic 5600Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1711174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details