Vishay Precision Group Ceramic Capacitors 25YD55-R

Description
5500pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
5500pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 25YD55-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
25YD55-R-ND
Ceramic Capacitors 25YD55-R-ND
5500pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc

5500pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Capacitor Ceramic 5500Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay - 65K2787 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5500Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay
65K2787
Capacitor Ceramic 5500Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay 65K2787
CAPACITOR CERAMIC 5500PF, 400V, Y5S, 20%, RAD; Capacitance:5500pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC 5500PF, 400V, Y5S, 20%, RAD; Capacitance:5500pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 25YD55-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
25YD55-R
Ceramic Capacitors 25YD55-R
CAP CER 5500PF 400VAC Y5S RADIAL

CAP CER 5500PF 400VAC Y5S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 25YD55-R-ND 65K2787 25YD55-R
Product Name Ceramic Capacitors Capacitor Ceramic 5500Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - M39014/021324 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers