Vishay Precision Group Ceramic Capacitors 25YD10-R

Description
1000pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 25YD10-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
25YD10-R-ND
Ceramic Capacitors 25YD10-R-ND
1000pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc

1000pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Capacitor Ceramic 1000Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay - 65K2775 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay
65K2775
Capacitor Ceramic 1000Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay 65K2775
CAPACITOR CERAMIC 1000PF, 400V, Y5S, 20%, RAD; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:6.4mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF, 400V, Y5S, 20%, RAD; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:6.4mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 25YD10-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
25YD10-R
Ceramic Capacitors 25YD10-R
CAP CER 1000PF 400VAC Y5S RADIAL

CAP CER 1000PF 400VAC Y5S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 25YD10-R-ND 65K2775 25YD10-R
Product Name Ceramic Capacitors Capacitor Ceramic 1000Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - P10U103M1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C17AH1R5C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details