Manufacturer: Vishay
Win Source Part Number: 197449-25MT060WFAPBF
Mounting: Chassis Mount
Configuration: Full Bridge Inverter
Input: Standard
Input Capacitance (Cies) @ Vce: 5.42nF @ 30V
NTC Thermistor: No
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: MTP
Maximum Current Collector: 69A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Collector Cut-off Current(Max): 250μA
Maximum Power Dissipation: 195W
Collector-emitter saturation voltage(Max): 3.25V @ 15V, 50A
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Automotive
IGBT 600V 69A 195W MTP Product overview: 25MT060WFAPBF from Vishay is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 69A, 195W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 69A, 195W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-25MT060WFAPBF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 197449-25MT060WFAPBF | 297-25MT060WFAPBF |
| Product Name | IGBTs - Modules - 25MT060WFAPBF | 600V 69A 195W IGBT Transistor |
| VCE(on) | 3.25 volts |