Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - 238161533103 238161533103

Description
Manufacturer: Vishay Win Source Part Number: 075122-238161533103 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3610K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 075122-238161533103 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3610K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - 238161533103 - 075122-238161533103 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - 238161533103
075122-238161533103
Temperature Sensors - Temperature Sensors - NTC Thermistors - 238161533103 075122-238161533103
Manufacturer: Vishay Win Source Part Number: 075122-238161533103 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3610K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 075122-238161533103
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/85: 3610K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 125mW
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 075122-238161533103
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - 238161533103
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375889-TLE49644MXTSA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
3 suppliers
Thin Film Based Thermopile Detector - DR34 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
LM74 SPI/ 12-Bit Plus Sign Temperature Sensor - LM74CIMX-5 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.65 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
InGaAs image sensors, Line sensors - G16824-256DG - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details