Vishay Precision Group Sfr25 1% A5 2K0 Vishay 2322 188 22002

Description
SFR25 1% A5 2K0
Description
SFR25 1% A5 2K0

Suppliers

Company
Product
Description
Supplier Links
Sfr25 1% A5 2K0 Vishay - 15P4378 - Newark, An Avnet Company
Chicago, IL, United States
Sfr25 1% A5 2K0 Vishay
15P4378
Sfr25 1% A5 2K0 Vishay 15P4378
SFR25 1% A5 2K0

SFR25 1% A5 2K0

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15P4378
Product Name Sfr25 1% A5 2K0 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers