Vishay Precision Group Res, Thin Film, 20K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 231220172003

Description
RES, THIN FILM, 20K, 0.1%, 0.1W, 0603, REEL; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THIN FILM, 20K, 0.1%, 0.1W, 0603, REEL; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 20K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 83F6635 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 20K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
83F6635
Res, Thin Film, 20K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 83F6635
RES, THIN FILM, 20K, 0.1%, 0.1W, 0603, REEL; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THIN FILM, 20K, 0.1%, 0.1W, 0603, REEL; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83F6635
Product Name Res, Thin Film, 20K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers