Vishay Precision Group Capacitor Polyester Film 0.015Uf, 100V, 10%, Radial; Dielectric Type Vishay 225P15391WD3

Description
CAPACITOR POLYESTER FILM 0.015UF, 100V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:-; Capacitance:15000pF; Capacitance Tolerance:± 10%; Typical Applications:Commerc ial, Industrial; Voltage(AC):70V; ESR:- RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.015UF, 100V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:-; Capacitance:15000pF; Capacitance Tolerance:± 10%; Typical Applications:Commerc ial, Industrial; Voltage(AC):70V; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.015Uf, 100V, 10%, Radial; Dielectric Type Vishay - 36M1984 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.015Uf, 100V, 10%, Radial; Dielectric Type Vishay
36M1984
Capacitor Polyester Film 0.015Uf, 100V, 10%, Radial; Dielectric Type Vishay 36M1984
CAPACITOR POLYESTER FILM 0.015UF, 100V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:-; Capacitance:15000pF; Capacitance Tolerance:± 10%; Typical Applications:Commerc ial, Industrial; Voltage(AC):70V; ESR:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.015UF, 100V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:-; Capacitance:15000pF; Capacitance Tolerance:± 10%; Typical Applications:Commercial, Industrial; Voltage(AC):70V; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 36M1984
Product Name Capacitor Polyester Film 0.015Uf, 100V, 10%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1854968P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1572-1008-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers