Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 2222 085 67228

Description
2.2µF 40V Aluminum Electrolytic Capacitors Nonstandard SMD 120Ohm 1500 Hrs @ 85°C
Request a Quote Datasheet
Description
2.2µF 40V Aluminum Electrolytic Capacitors Nonstandard SMD 120Ohm 1500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - BC1174TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC1174TR-ND
Aluminum Electrolytic Capacitors BC1174TR-ND
2.2µF 40V Aluminum Electrolytic Capacitors Nonstandard SMD 120Ohm 1500 Hrs @ 85°C

2.2µF 40V Aluminum Electrolytic Capacitors Nonstandard SMD 120Ohm 1500 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number BC1174TR-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitor - 101203U050CD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers