Vishay Intertechnology, Inc. Capacitor Arrays & Networks Cap Net .01uF 10% 20110D4X103K5P

Description
Capacitor Arrays & Networks Cap Net .01uF 10%
Request a Quote
Description
Capacitor Arrays & Networks Cap Net .01uF 10%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitor Arrays & Networks Cap Net .01uF 10% - 20110D4X103K5P - ASAP Semiconductor LLC
Anaheim, CA, United States
Capacitor Arrays & Networks Cap Net .01uF 10%
20110D4X103K5P
Capacitor Arrays & Networks Cap Net .01uF 10% 20110D4X103K5P
Capacitor Arrays & Networks Cap Net .01uF 10%

Capacitor Arrays & Networks Cap Net .01uF 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 20110D4X103K5P
Product Name Capacitor Arrays & Networks Cap Net .01uF 10%
Configuration Chip Array; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details