Vishay Precision Group Capacitor Array, 0.022Uf, 50V, X7R, 10%, Sip, Full Reel; Capacitance Vishay 20110D1X223K5P

Description
CAPACITOR ARRAY, 0.022UF, 50V, X7R, 10%, SIP, FULL REEL; Capacitance:22000pF; Capacitor Case / Package:SIP; Voltage(DC):50V; No. of Capacitors:9Capacito rs; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 10%; Product Width:3.43mmRoHS Compliant: No
Description
CAPACITOR ARRAY, 0.022UF, 50V, X7R, 10%, SIP, FULL REEL; Capacitance:22000pF; Capacitor Case / Package:SIP; Voltage(DC):50V; No. of Capacitors:9Capacito rs; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 10%; Product Width:3.43mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Array, 0.022Uf, 50V, X7R, 10%, Sip, Full Reel; Capacitance Vishay - 07J8178 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.022Uf, 50V, X7R, 10%, Sip, Full Reel; Capacitance Vishay
07J8178
Capacitor Array, 0.022Uf, 50V, X7R, 10%, Sip, Full Reel; Capacitance Vishay 07J8178
CAPACITOR ARRAY, 0.022UF, 50V, X7R, 10%, SIP, FULL REEL; Capacitance:22000pF; Capacitor Case / Package:SIP; Voltage(DC):50V; No. of Capacitors:9Capacito rs; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 10%; Product Width:3.43mmRoHS Compliant: No

CAPACITOR ARRAY, 0.022UF, 50V, X7R, 10%, SIP, FULL REEL; Capacitance:22000pF; Capacitor Case / Package:SIP; Voltage(DC):50V; No. of Capacitors:9Capacitors; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 10%; Product Width:3.43mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07J8178
Product Name Capacitor Array, 0.022Uf, 50V, X7R, 10%, Sip, Full Reel; Capacitance Vishay
Configuration / Form Factor PC Pin
Capacitance Type Fixed
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers