Vishay Intertechnology, Inc. Capacitor Arrays & Networks .1uF 8pin/7cap 10% 20108D1X104K5P

Description
Capacitor Arrays & Networks .1uF 8pin/7cap 10%
Request a Quote
Description
Capacitor Arrays & Networks .1uF 8pin/7cap 10%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitor Arrays & Networks .1uF 8pin/7cap 10% - 20108D1X104K5P - ASAP Semiconductor LLC
Anaheim, CA, United States
Capacitor Arrays & Networks .1uF 8pin/7cap 10%
20108D1X104K5P
Capacitor Arrays & Networks .1uF 8pin/7cap 10% 20108D1X104K5P
Capacitor Arrays & Networks .1uF 8pin/7cap 10%

Capacitor Arrays & Networks .1uF 8pin/7cap 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 20108D1X104K5P
Product Name Capacitor Arrays & Networks .1uF 8pin/7cap 10%
Configuration Chip Array; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers