Vishay Precision Group Transient Voltage Suppression Diode, Full Reel; Product Range Vishay 1N6385HE3/54

Description
TRANSIENT VOLTAGE SUPPRESSION DIODE, FULL REEL; Product Range:TRANSZORB Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:15V; Clamping Voltage Max:21.4V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes
Description
TRANSIENT VOLTAGE SUPPRESSION DIODE, FULL REEL; Product Range:TRANSZORB Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:15V; Clamping Voltage Max:21.4V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transient Voltage Suppression Diode, Full Reel; Product Range Vishay - 10N0109 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppression Diode, Full Reel; Product Range Vishay
10N0109
Transient Voltage Suppression Diode, Full Reel; Product Range Vishay 10N0109
TRANSIENT VOLTAGE SUPPRESSION DIODE, FULL REEL; Product Range:TRANSZORB Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:15V; Clamping Voltage Max:21.4V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes

TRANSIENT VOLTAGE SUPPRESSION DIODE, FULL REEL; Product Range:TRANSZORB Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:15V; Clamping Voltage Max:21.4V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10N0109
Product Name Transient Voltage Suppression Diode, Full Reel; Product Range Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221208 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Illuminance sensors - S7184 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Applications Amplifier
VR -0.5000 to 16 volts
Tj -30 to 80 C (-22 to 176 F)
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details