Vishay Intertechnology, Inc. Schottky 40V 1A Zener Diode 1N5819-E3/23

Description
Schottky Diodes & Rectifiers Vr/40V Io/1A Product overview: 1N5819-E3/23 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Schottky, 40V, 1A, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N5819-E3/23 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Schottky Diodes & Rectifiers Vr/40V Io/1A Product overview: 1N5819-E3/23 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Schottky, 40V, 1A, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N5819-E3/23 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 1A Zener Diode - 295-1N5819-E3/23 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Zener Diode
295-1N5819-E3/23
Schottky 40V 1A Zener Diode 295-1N5819-E3/23
Schottky Diodes & Rectifiers Vr/40V Io/1A Product overview: 1N5819-E3/23 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Schottky, 40V, 1A, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N5819-E3/23 can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers Vr/40V Io/1A Product overview: 1N5819-E3/23 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Schottky, 40V, 1A, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N5819-E3/23 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150122-1N5819-E3/23 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150122-1N5819-E3/23
Discrete Semiconductor Products 150122-1N5819-E3/23
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 150122-1N5819-E3/23 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: 1N5819 Alternative Parts (Cross-Reference): 1N5819/1T; 1N5819/15T; 1N5819/51; 1N5819/3; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Application Field: Used in Commercial, Power Management, Industrial

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 150122-1N5819-E3/23
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: 1N5819
Alternative Parts (Cross-Reference): 1N5819/1T; 1N5819/15T; 1N5819/51; 1N5819/3;
Introduction Date: June 24, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Application Field: Used in Commercial, Power Management, Industrial

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Schottky Diodes Schottky Diodes
Product Number 295-1N5819-E3/23 150122-1N5819-E3/23
Product Name Schottky 40V 1A Zener Diode Discrete Semiconductor Products
Package Ammo Pack
Unlock Full Specs
to access all available technical data