Vishay Precision Group 60V 0.5W Zener Diode 1N5264B-TR

Description
Zener Diode, 60V V(Z), 5%, 0.5W, Product overview: 1N5264B-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 60V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 60V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5264B-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 60V V(Z), 5%, 0.5W, Product overview: 1N5264B-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 60V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 60V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5264B-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 0.5W Zener Diode
287-1N5264B-TR
60V 0.5W Zener Diode 287-1N5264B-TR
Zener Diode, 60V V(Z), 5%, 0.5W, Product overview: 1N5264B-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 60V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 60V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5264B-TR can be used for catalog matching and distributor lookup.

Zener Diode, 60V V(Z), 5%, 0.5W, Product overview: 1N5264B-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 60V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 60V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5264B-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5264B-GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5264B-GITR-ND
Single Zener Diodes 1N5264B-GITR-ND
Zener Diode 60V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 60V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5264B-GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5264B-GICT-ND
Single Zener Diodes 1N5264B-GICT-ND
Zener Diode 60V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 60V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes - Zener - Single - 1N5264B-TR - 761084-1N5264B-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5264B-TR
761084-1N5264B-TR
Diodes - Zener - Single - 1N5264B-TR 761084-1N5264B-TR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 761084-1N5264B-TR Series: Automotive, AEC-Q101 Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 175°C Package: DO-204AH, DO-35, Axial Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 100nA @ 46V Voltage - Zener (Nom) (Vz): 60V Family Name: 1N5264B Categories: Discrete Semiconductor Products Manufacturer Package: DO-35 Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA Impedance (Maximum) (Zzt): 170 Ohm Alternative Parts (Cross-Reference): 1N5264B; 1N5265B; Introduction Date: January 05, 1990 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 761084-1N5264B-TR
Series: Automotive, AEC-Q101
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 175°C
Package: DO-204AH, DO-35, Axial
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 100nA @ 46V
Voltage - Zener (Nom) (Vz): 60V
Family Name: 1N5264B
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-35
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA
Impedance (Maximum) (Zzt): 170 Ohm
Alternative Parts (Cross-Reference): 1N5264B; 1N5265B;
Introduction Date: January 05, 1990
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5264B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5264B-TR
Discrete Semiconductor Products - Diodes - Zener 1N5264B-TR
DIODE ZENER 60V 500MW DO35

DIODE ZENER 60V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5264B-TR
Zener Diodes 1N5264B-TR
Zener Diodes 60 Volt 0.5 Watt

Zener Diodes 60 Volt 0.5 Watt

Buy Now Datasheet
Zener Diode, 500Mw, 60V, Do-35; Breakdown Voltage Vishay - 18M3575 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 60V, Do-35; Breakdown Voltage Vishay
18M3575
Zener Diode, 500Mw, 60V, Do-35; Breakdown Voltage Vishay 18M3575
ZENER DIODE, 500mW, 60V, DO-35; Breakdown Voltage:60V; Diode Case Style:DO-35; Diode Type:Zener; Leaded Process Compatible:No; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:-; Package / Case:DO-35 RoHS Compliant: Yes

ZENER DIODE, 500mW, 60V, DO-35; Breakdown Voltage:60V; Diode Case Style:DO-35; Diode Type:Zener; Leaded Process Compatible:No; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:-; Package / Case:DO-35 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N5264B-TR 1N5264B-GITR-ND 761084-1N5264B-TR 1N5264B-TR 1N5264B-TR 18M3575
Product Name 60V 0.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - 1N5264B-TR Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 500Mw, 60V, Do-35; Breakdown Voltage Vishay
Package Tape and Reel DO-35 (DO-204AH); DO-35 DO-35-2; DO-35 DO-35; DO-35
RoHS Compliant RoHS RoHS
VZ 60 volts 60 volts 60 volts
ZZT 170 ohms 170 ohms 170 ohms
PD 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4476 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-C3V0J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 7515057P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package DO-214AC
RoHS Compliant RoHS
View Details