Vishay Intertechnology, Inc. Single Zener Diodes 1N5264B-T

Description
Zener Diode 60V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 60V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5264B-TGI-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5264B-TGI-ND
Single Zener Diodes 1N5264B-TGI-ND
Zener Diode 60V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 60V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes - Zener - Single - 1N5264B-T - 1121894-1N5264B-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5264B-T
1121894-1N5264B-T
Diodes - Zener - Single - 1N5264B-T 1121894-1N5264B-T
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121894-1N5264B-T Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 60V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Status: Obsolete Temperature Range - Operating: 175°C Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 1.4 kOhms Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 100nA at 46V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121894-1N5264B-T
Packaging: Tape and Reel
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 60V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Status: Obsolete
Temperature Range - Operating: 175°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 1.4 kOhms
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 100nA at 46V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - 1N5264B-T - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
1N5264B-T
Discrete Semiconductor Products - Diodes - Zener 1N5264B-T
DIODE ZENER 60V 500MW DO35

DIODE ZENER 60V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1N5264B-TGI-ND 1121894-1N5264B-T 1N5264B-T
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5264B-T Discrete Semiconductor Products - Diodes - Zener
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F)
Life Cycle Stage Obsolete Removed; Obsolete
VZ 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4737A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1222373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4482 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details