Vishay Precision Group Single Zener Diodes 1N5263B-TR

Description
Zener Diode 56V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 56V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5263B-TRGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5263B-TRGITR-ND
Single Zener Diodes 1N5263B-TRGITR-ND
Zener Diode 56V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 56V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5263B-TRGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5263B-TRGICT-ND
Single Zener Diodes 1N5263B-TRGICT-ND
Zener Diode 56V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 56V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 965675-1N5263B-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
965675-1N5263B-TR
Discrete Semiconductor Products - Diodes - Zener - Single 965675-1N5263B-TR
Win Source Part Number: 965675-1N5263B-TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 10,000 Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 100 nA @ 43 V Voltage - Zener (Nom) (Vz): 56 V Impedance (Max) (Zzt): 150 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -65°C ~ 175°C Alternative Parts (Cross-Reference): 1N5263B; 1N5263B-T50R; BZX55C56-TR; BZX55C56-TAP; BZX55C62-TAP; 1N979B1N5263B_TR; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 1N5263B-TRGICT,1N526 3B-TRGITR,1N5263B-TR -ND Base Product Number: 1N5263

Win Source Part Number: 965675-1N5263B-TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 10,000
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 100 nA @ 43 V
Voltage - Zener (Nom) (Vz): 56 V
Impedance (Max) (Zzt): 150 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): 1N5263B; 1N5263B-T50R; BZX55C56-TR; BZX55C56-TAP; BZX55C62-TAP; 1N979B1N5263B_TR;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 1N5263B-TRGICT,1N5263B-TRGITR,1N5263B-TR-ND
Base Product Number: 1N5263

Buy Now Datasheet
Singapore, Singapore
56V 0.5W Zener Diode
287-1N5263B-TR
56V 0.5W Zener Diode 287-1N5263B-TR
Zener Diode, 56V V(Z), 5%, 0.5W, Product overview: 1N5263B-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5263B-TR can be used for catalog matching and distributor lookup.

Zener Diode, 56V V(Z), 5%, 0.5W, Product overview: 1N5263B-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5263B-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5263B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5263B-TR
Discrete Semiconductor Products - Diodes - Zener 1N5263B-TR
DIODE ZENER 56V 500MW DO35

DIODE ZENER 56V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5263B-TR
Zener Diodes 1N5263B-TR
Zener Diodes 56 Volt 0.5 Watt

Zener Diodes 56 Volt 0.5 Watt

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5263B-TRGITR-ND 965675-1N5263B-TR 287-1N5263B-TR 1N5263B-TR 1N5263B-TR
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 56V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package DO-204AH, DO-35, Axial Tape and Reel DO-35 (DO-204AH); DO-35 DO-35-2; DO-35
VZ 56 volts 56 volts 56 volts
ZZT 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1660419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4489 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZV55-B13,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers