Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
Zener Diode 13V 500mW ±2% Surface Mount LLDS; MiniMelf
Zener Diode 13V 500mW ±2% Surface Mount LLDS; MiniMelf
Zener Diode 13V 500mW ±2% Surface Mount LLDS; MiniMelf
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026136-BZV55-B13,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: SOD-80C
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
Zener Diode, 13V V(Z), 2%, 0.4W, Silicon, Unidirectional
DIODE ZENER 13V 500MW LLDS
DIODE ZENER 13V 500MW LLDS
| Nexperia B.V. | DigiKey | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZV55-B13,115 | 1727-4948-1-ND | 1026136-BZV55-B13,115 | BZV55-B13,115 | BZV55-B13,115 | BZV55-B13,115 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Diodes - Zener - Single - BZV55-B13,115 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Life Cycle Stage | Active | Active | Active | |||
| Package | SOD-80C; SOD-80 | SOD80 | MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 | MiniMELF; MELF; LLDS; MiniMelf |