Vishay Precision Group Single Zener Diodes 1N5258B-TR

Description
Zener Diode 36V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 36V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5258BGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5258BGITR-ND
Single Zener Diodes 1N5258BGITR-ND
Zener Diode 36V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 36V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5258BGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5258BGICT-ND
Single Zener Diodes 1N5258BGICT-ND
Zener Diode 36V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 36V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Singapore, Singapore
36V 0.5W Zener Diode
287-1N5258B-TR
36V 0.5W Zener Diode 287-1N5258B-TR
Zener Diode, 36V V(Z), 5%, 0.5W, Product overview: 1N5258B-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5258B-TR can be used for catalog matching and distributor lookup.

Zener Diode, 36V V(Z), 5%, 0.5W, Product overview: 1N5258B-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5258B-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5258B-TR - 1002233-1N5258B-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5258B-TR
1002233-1N5258B-TR
Diodes - Zener - Single - 1N5258B-TR 1002233-1N5258B-TR
Manufacturer: Vishay Win Source Part Number: 1002233-1N5258B-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 27V Voltage - Zener (Nom) (Vz): 36V Impedance (Max) (Zzt): 70 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1002233-1N5258B-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 27V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 70 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5258B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5258B-TR
Discrete Semiconductor Products - Diodes - Zener 1N5258B-TR
DIODE ZENER 36V 500MW DO35

DIODE ZENER 36V 500MW DO35

Supplier's Site
Diode, Zener; 36 V; 500 mW; DO-35; 70; 0.1; 300; 3.4 mA Test Current - 70061650 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 36 V; 500 mW; DO-35; 70; 0.1; 300; 3.4 mA Test Current
70061650
Diode, Zener; 36 V; 500 mW; DO-35; 70; 0.1; 300; 3.4 mA Test Current 70061650
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5258B-TR
Zener Diodes 1N5258B-TR
Zener Diodes 36 Volt 0.5 Watt

Zener Diodes 36 Volt 0.5 Watt

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5258BGITR-ND 287-1N5258B-TR 1002233-1N5258B-TR 1N5258B-TR 70061650 1N5258B-TR
Product Name Single Zener Diodes 36V 0.5W Zener Diode Diodes - Zener - Single - 1N5258B-TR Discrete Semiconductor Products - Diodes - Zener Diode, Zener; 36 V; 500 mW; DO-35; 70; 0.1; 300; 3.4 mA Test Current Zener Diodes
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Package Tape and Reel DO-35 DO-35 (DO-204AH); DO-35 DO-35 DO-35-2; DO-35
RoHS Compliant RoHS
VZ 36 volts 36 volts 36 volts
Unlock Full Specs
to access all available technical data