General-purpose Zener diodes in an SOD123 surface-mounted plastic package with two leads, supporting nominal zener voltages from 2.4 V to 75 V in the E24 range. Total power dissipation is up to 350 mW on a standard PCB footprint and up to 590 mW with a 1 cm² cathode pad. The device operates with a junction temperature up to 150 °C and an ambient temperature range of -55 °C to +150 °C. Thermal resistance from junction to ambient is 350 K/W on a standard footprint and 210 K/W with an extended cathode pad. Forward voltage is less than 0.9 V at 10 mA.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1324374-BZT52-B18J
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±2.22%
Power - Max: 590 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 12.6 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 20 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1727-7737-6,BZT52-B1
Base Product Number: BZT52-B18
RoHS Status: ROHS3 Compliant
BZT52-B series - Single Zener diodes in a SOD123 package Product overview: BZT52-B18J from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-B18J can be used for catalog matching and distributor lookup.
DIODE ZENER 18V 590MW SOD123
ZENER DIODES ROHS COMPLIANT: YES
Zener Diodes BZT52-B18/SOD123/SOD
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-B18J | 1324374-BZT52-B18J | 287-BZT52-B18J | BZT52-B18J | 28AK6918 | BZT52-B18J |
| Product Name | Voltage regulator diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia | Zener Diodes |
| Diode Applications | Voltage Regulation | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | |||||
| IF | 250 mA | |||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |