Vishay Precision Group Zener Diode, 500Mw, 15V, Do-35, Full Reel; Zener Voltage Nom Vishay 1N5245B-TR.

Description
ZENER DIODE, 500mW, 15V, DO-35, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
ZENER DIODE, 500mW, 15V, DO-35, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 500Mw, 15V, Do-35, Full Reel; Zener Voltage Nom Vishay - 26AC5835 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 15V, Do-35, Full Reel; Zener Voltage Nom Vishay
26AC5835
Zener Diode, 500Mw, 15V, Do-35, Full Reel; Zener Voltage Nom Vishay 26AC5835
ZENER DIODE, 500mW, 15V, DO-35, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 15V, DO-35, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 26AC5835
Product Name Zener Diode, 500Mw, 15V, Do-35, Full Reel; Zener Voltage Nom Vishay
Package DO-35; DO-35
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4731A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers