Vishay Precision Group Single Zener Diodes 1N5241B-TR

Description
Zener Diode 11V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 11V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5241B-TRGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5241B-TRGITR-ND
Single Zener Diodes 1N5241B-TRGITR-ND
Zener Diode 11V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 11V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5241B-TRGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5241B-TRGICT-ND
Single Zener Diodes 1N5241B-TRGICT-ND
Zener Diode 11V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 11V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Zener Diode, 500Mw, 11V, Do-35; Zener Voltage Nom Vishay - 18M3548 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 11V, Do-35; Zener Voltage Nom Vishay
18M3548
Zener Diode, 500Mw, 11V, Do-35; Zener Voltage Nom Vishay 18M3548
ZENER DIODE, 500mW, 11V, DO-35; Zener Voltage Nom:11V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 11V, DO-35; Zener Voltage Nom:11V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 500Mw, 11V, Do-35; Zener Voltage Nom Vishay - 55R1263 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 11V, Do-35; Zener Voltage Nom Vishay
55R1263
Zener Diode, 500Mw, 11V, Do-35; Zener Voltage Nom Vishay 55R1263
ZENER DIODE, 500mW, 11V, DO-35; Zener Voltage Nom:11V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 11V, DO-35; Zener Voltage Nom:11V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Zener Single 11V 5% 500mW Automotive 2-Pin DO-35 T/R - 884-1N5241B-TR - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 11V 5% 500mW Automotive 2-Pin DO-35 T/R
884-1N5241B-TR
Diode Zener Single 11V 5% 500mW Automotive 2-Pin DO-35 T/R 884-1N5241B-TR
Diode Zener Single 11V 5% 500mW Automotive 2-Pin DO-35 T/R

Diode Zener Single 11V 5% 500mW Automotive 2-Pin DO-35 T/R

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5241B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5241B-TR
Discrete Semiconductor Products - Diodes - Zener 1N5241B-TR
DIODE ZENER 11V 500MW DO35

DIODE ZENER 11V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5241B-TR
Zener Diodes 1N5241B-TR
Zener Diodes 11 Volt 0.5 Watt

Zener Diodes 11 Volt 0.5 Watt

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5241B-TRGITR-ND 18M3548 884-1N5241B-TR 1N5241B-TR 1N5241B-TR
Product Name Single Zener Diodes Zener Diode, 500Mw, 11V, Do-35; Zener Voltage Nom Vishay Diode Zener Single 11V 5% 500mW Automotive 2-Pin DO-35 T/R Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj 175 C (347 F) ? to 175 C (? to 347 F) 175 C (347 F) 175 C (347 F)
Package DO-35; DO-35 DO-204AH, DO-35, Axial; DO-35 DO-35 (DO-204AH); DO-35 DO-35-2; DO-35
Pin Count 2 2
RoHS Compliant RoHS RoHS
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data