Diode Standard 100V 1A Through Hole DO-204AL (DO-41)
Diode Standard 100V 1A Through Hole DO-204AL (DO-41)
Diode Switching 100V 1A 2-Pin DO-204AL Ammo Product overview: 1N4934-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4934-E3/73 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1002193-1N4934-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Automotive
DIODE GEN PURP 100V 1A DO204AL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1N4934-E3/73GITB-ND | 280-1N4934-E3/73 | 1002193-1N4934-E3/73 | 1N4934-E3/73 |
| Product Name | Single Diodes | 100V 1A Diode and Rectifier | Diodes, Rectifiers - Single - 1N4934-E3/73 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -50 to 150 C (-58 to 302 F) | -55 C (-67 F) | -50 to 150 C (-58 to 302 F) | |
| Package | Ammo Pack | DO-41 | ||
| RoHS Compliant | RoHS | |||
| IO | 1 amps | |||
| Diode Type | Standard |