Vishay Precision Group Single Zener Diodes 1N4756A-TR

Description
Zener Diode 47V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 47V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4756AVSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4756AVSCT-ND
Single Zener Diodes 1N4756AVSCT-ND
Zener Diode 47V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 47V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4756AVSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4756AVSTR-ND
Single Zener Diodes 1N4756AVSTR-ND
Zener Diode 47V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 47V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
47V 1W Zener Diode - 287-1N4756A-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47V 1W Zener Diode
287-1N4756A-TR
47V 1W Zener Diode 287-1N4756A-TR
Zener Diode, 47V V(Z), 5%, 1W, Product overview: 1N4756A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4756A-TR can be used for catalog matching and distributor lookup.

Zener Diode, 47V V(Z), 5%, 1W, Product overview: 1N4756A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4756A-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N4756A-TR - 1002182-1N4756A-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4756A-TR
1002182-1N4756A-TR
Diodes - Zener - Single - 1N4756A-TR 1002182-1N4756A-TR
Manufacturer: Vishay Win Source Part Number: 1002182-1N4756A-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 35.8V Voltage - Zener (Nom) (Vz): 47V Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1002182-1N4756A-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 35.8V
Voltage - Zener (Nom) (Vz): 47V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4756A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4756A-TR
Discrete Semiconductor Products - Diodes - Zener 1N4756A-TR
DIODE ZENER 47V 1.3W DO41

DIODE ZENER 47V 1.3W DO41

Supplier's Site
Diode, Zener; 47 V @ 5.5 mA; 1 W @ +50C(Ambient); DO-41; 80 Ohms 5.5 mA; 100 - 70061629 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 47 V @ 5.5 mA; 1 W @ +50C(Ambient); DO-41; 80 Ohms 5.5 mA; 100
70061629
Diode, Zener; 47 V @ 5.5 mA; 1 W @ +50C(Ambient); DO-41; 80 Ohms 5.5 mA; 100 70061629
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site
Zener Diode, 1.3W, 47V, Do-41, Full Reel; Zener Voltage Nom Vishay - 55R1245 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 47V, Do-41, Full Reel; Zener Voltage Nom Vishay
55R1245
Zener Diode, 1.3W, 47V, Do-41, Full Reel; Zener Voltage Nom Vishay 55R1245
ZENER DIODE, 1.3W, 47V, DO-41, FULL REEL; Zener Voltage Nom:47V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 47V, DO-41, FULL REEL; Zener Voltage Nom:47V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 1.3W, 47V, Do-41; Zener Voltage Nom Vishay - 33C2809 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 47V, Do-41; Zener Voltage Nom Vishay
33C2809
Zener Diode, 1.3W, 47V, Do-41; Zener Voltage Nom Vishay 33C2809
ZENER DIODE, 1.3W, 47V, DO-41; Zener Voltage Nom:47V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 47V, DO-41; Zener Voltage Nom:47V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4756A-TR
Zener Diodes 1N4756A-TR
Zener Diodes 47 Volt 1.3 Watt

Zener Diodes 47 Volt 1.3 Watt

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4756AVSCT-ND 287-1N4756A-TR 1002182-1N4756A-TR 1N4756A-TR 70061629 55R1245 1N4756A-TR
Product Name Single Zener Diodes 47V 1W Zener Diode Diodes - Zener - Single - 1N4756A-TR Discrete Semiconductor Products - Diodes - Zener Diode, Zener; 47 V @ 5.5 mA; 1 W @ +50C(Ambient); DO-41; 80 Ohms 5.5 mA; 100 Zener Diode, 1.3W, 47V, Do-41, Full Reel; Zener Voltage Nom Vishay Zener Diodes
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) ? to 175 C (? to 347 F)
Package Tape and Reel DO-41; DO-41 DO-204AL (DO-41); DO-41 DO-41 DO-41; DO-41 DO-41-2; DO-41
RoHS Compliant RoHS RoHS
VZ 47 volts 47 volts 47 volts
ZZT 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C62J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 7513812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details