Vishay Precision Group Diode, Zener, 39V, 1.3 W; Zener Voltage Vz Typ Vishay 1N4754A

Description
DIODE, ZENER, 39V, 1.3 W; Zener Voltage Vz Typ:39V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:1N47xxA Series; Automotive RoHS Compliant: Yes
Description
DIODE, ZENER, 39V, 1.3 W; Zener Voltage Vz Typ:39V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:1N47xxA Series; Automotive RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Zener diode with a nominal Zener voltage of 39V and a power dissipation rating of 1.3W is designed for voltage stabilization applications. It features a Zener tolerance of ±5%, ensuring reliable performance in various conditions. The diode is housed in a standard glass case style DO-41 (DO-204AL) and has a maximum junction temperature of 200°C, with a storage temperature range from -65°C to +175°C. The device exhibits low reverse current levels and a very sharp reverse characteristic, contributing to its high reliability. It is suitable for automotive applications and is compliant with RoHS standards. This diode is part of the 1N47xxA series, making it a viable option for engineers seeking dependable voltage regulation solutions.

Datasheet Summary
Powered by GS/AI

The Zener diode with a nominal Zener voltage of 39V and a power dissipation rating of 1.3W is designed for voltage stabilization applications. It features a Zener tolerance of ±5%, ensuring reliable performance in various conditions. The diode is housed in a standard glass case style DO-41 (DO-204AL) and has a maximum junction temperature of 200°C, with a storage temperature range from -65°C to +175°C. The device exhibits low reverse current levels and a very sharp reverse characteristic, contributing to its high reliability. It is suitable for automotive applications and is compliant with RoHS standards. This diode is part of the 1N47xxA series, making it a viable option for engineers seeking dependable voltage regulation solutions.

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 39V, 1.3 W; Zener Voltage Vz Typ Vishay - 64AH9345 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 39V, 1.3 W; Zener Voltage Vz Typ Vishay
64AH9345
Diode, Zener, 39V, 1.3 W; Zener Voltage Vz Typ Vishay 64AH9345
DIODE, ZENER, 39V, 1.3 W; Zener Voltage Vz Typ:39V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:1N47xxA Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 39V, 1.3 W; Zener Voltage Vz Typ:39V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:1N47xxA Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 64AH9345
Product Name Diode, Zener, 39V, 1.3 W; Zener Voltage Vz Typ Vishay
Package DO-41 (DO-204AL); DO-41
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1697340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B36X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers