Vishay Precision Group Single Zener Diodes 1N4753A-TR

Description
Zener Diode 36V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 36V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4753AVSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4753AVSCT-ND
Single Zener Diodes 1N4753AVSCT-ND
Zener Diode 36V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 36V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4753AVSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4753AVSTR-ND
Single Zener Diodes 1N4753AVSTR-ND
Zener Diode 36V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 36V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
36V 1.3W Zener Diode - 287-1N4753A-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 1.3W Zener Diode
287-1N4753A-TR
36V 1.3W Zener Diode 287-1N4753A-TR
36V 1.3W Zener Diode, 5% Tol, DO-41, T/R Product overview: 1N4753A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4753A-TR can be used for catalog matching and distributor lookup.

36V 1.3W Zener Diode, 5% Tol, DO-41, T/R Product overview: 1N4753A-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4753A-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N4753A-TR - 905673-1N4753A-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4753A-TR
905673-1N4753A-TR
Diodes - Zener - Single - 1N4753A-TR 905673-1N4753A-TR
Manufacturer: Vishay Win Source Part Number: 905673-1N4753A-TR Series: Automotive, AEC-Q101 Operating Temperature Range: 175°C (TJ) Features: Zener Diode 36 V 1.3 W ±5% Through Hole DO-204AL (DO-41) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Family Name: 1N4753 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N4753AVSTR, 1N4753AVSCT

Manufacturer: Vishay
Win Source Part Number: 905673-1N4753A-TR
Series: Automotive, AEC-Q101
Operating Temperature Range: 175°C (TJ)
Features: Zener Diode 36 V 1.3 W ±5% Through Hole DO-204AL (DO-41)
Package: DO-204AL, DO-41, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: 1N4753
Categories: Discrete Semiconductor Products
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N4753AVSTR, 1N4753AVSCT

Buy Now Datasheet
Diode, Zener; 36 V @ 7 mA; 1 W @ +50C (Ambient); DO-41; 50 Ohms @ 7 mA; 100 - 70061627 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 36 V @ 7 mA; 1 W @ +50C (Ambient); DO-41; 50 Ohms @ 7 mA; 100
70061627
Diode, Zener; 36 V @ 7 mA; 1 W @ +50C (Ambient); DO-41; 50 Ohms @ 7 mA; 100 70061627
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site
Zener Diode, 1.3W, 36V, Do-41; Zener Voltage Nom Vishay - 18M3517 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 36V, Do-41; Zener Voltage Nom Vishay
18M3517
Zener Diode, 1.3W, 36V, Do-41; Zener Voltage Nom Vishay 18M3517
ZENER DIODE, 1.3W, 36V, DO-41; Zener Voltage Nom:36V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 36V, DO-41; Zener Voltage Nom:36V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 1.3W, 36V, Do-41, Full Reel; Zener Voltage Nom Vishay - 55R1242 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 36V, Do-41, Full Reel; Zener Voltage Nom Vishay
55R1242
Zener Diode, 1.3W, 36V, Do-41, Full Reel; Zener Voltage Nom Vishay 55R1242
ZENER DIODE, 1.3W, 36V, DO-41, FULL REEL; Zener Voltage Nom:36V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 36V, DO-41, FULL REEL; Zener Voltage Nom:36V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diodes >> Zener Diodes - 1N4753A-TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1N4753A-TR
Diodes >> Zener Diodes 1N4753A-TR
±5% 1.3W 36V DO-204AL Zener Diodes ROHS

±5% 1.3W 36V DO-204AL Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - 1N4753A-TR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4753A-TR
Single Zener Diodes 1N4753A-TR
DIODE ZENER 36V 1.3W DO41

DIODE ZENER 36V 1.3W DO41

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4753A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4753A-TR
Discrete Semiconductor Products - Diodes - Zener 1N4753A-TR
DIODE ZENER 36V 1.3W DO41

DIODE ZENER 36V 1.3W DO41

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4753AVSCT-ND 287-1N4753A-TR 905673-1N4753A-TR 70061627 18M3517 1N4753A-TR 1N4753A-TR 1N4753A-TR
Product Name Single Zener Diodes 36V 1.3W Zener Diode Diodes - Zener - Single - 1N4753A-TR Diode, Zener; 36 V @ 7 mA; 1 W @ +50C (Ambient); DO-41; 50 Ohms @ 7 mA; 100 Zener Diode, 1.3W, 36V, Do-41; Zener Voltage Nom Vishay Diodes >> Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) ? to 175 C (? to 347 F) 175 C (347 F) 175 C (347 F)
Package Tape and Reel DO-204AL (DO-41); DO-41 DO-41 DO-41; DO-41 DO-204AL, DO-41, Axial; DO-41 DO-204AL (DO-41); DO-41
RoHS Compliant RoHS RoHS RoHS
VZ 36 volts 36 volts 36 volts 36 volts
ZZT 50 ohms 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C10,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Zener Diodes - 1220266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details