Vishay Precision Group Single Zener Diodes 1N4752A-TR

Description
Zener Diode 33V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 33V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-1N4752A-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-1N4752A-TR-ND
Single Zener Diodes 112-1N4752A-TR-ND
Zener Diode 33V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 33V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 112-1N4752A-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-1N4752A-TRCT-ND
Single Zener Diodes 112-1N4752A-TRCT-ND
Zener Diode 33V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 33V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Zener Diodes - 1808574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808574
Zener Diodes 1808574
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Zener Diodes - 1808187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808187
Zener Diodes 1808187
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Zener Diodes - 1808574P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808574P
Zener Diodes 1808574P
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Diodes - Zener - Single - 1N4752A-TR - 1002178-1N4752A-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4752A-TR
1002178-1N4752A-TR
Diodes - Zener - Single - 1N4752A-TR 1002178-1N4752A-TR
Manufacturer: Vishay Win Source Part Number: 1002178-1N4752A-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 25.1V Voltage - Zener (Nom) (Vz): 33V Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1002178-1N4752A-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 25.1V
Voltage - Zener (Nom) (Vz): 33V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4752A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4752A-TR
Discrete Semiconductor Products - Diodes - Zener 1N4752A-TR
DIODE ZENER 33V 1.3W DO41

DIODE ZENER 33V 1.3W DO41

Supplier's Site
Diode, Zener; 33 V @ 7.5 mA; 1 W @ +50C(Ambient); DO-41; 45 Ohms @ 7.5 mA - 70061626 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 33 V @ 7.5 mA; 1 W @ +50C(Ambient); DO-41; 45 Ohms @ 7.5 mA
70061626
Diode, Zener; 33 V @ 7.5 mA; 1 W @ +50C(Ambient); DO-41; 45 Ohms @ 7.5 mA 70061626
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site
Zener Diode, 1.3W, 33V, Do-41; Zener Voltage Nom Vishay - 22H4362 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 33V, Do-41; Zener Voltage Nom Vishay
22H4362
Zener Diode, 1.3W, 33V, Do-41; Zener Voltage Nom Vishay 22H4362
ZENER DIODE, 1.3W, 33V, DO-41; Zener Voltage Nom:33V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 33V, DO-41; Zener Voltage Nom:33V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4752A-TR
Zener Diodes 1N4752A-TR
Zener Diodes 33 Volt 1.3 Watt

Zener Diodes 33 Volt 1.3 Watt

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-1N4752A-TR-ND 1808574 1002178-1N4752A-TR 1N4752A-TR 70061626 22H4362 1N4752A-TR
Product Name Single Zener Diodes Zener Diodes Diodes - Zener - Single - 1N4752A-TR Discrete Semiconductor Products - Diodes - Zener Diode, Zener; 33 V @ 7.5 mA; 1 W @ +50C(Ambient); DO-41; 45 Ohms @ 7.5 mA Zener Diode, 1.3W, 33V, Do-41; Zener Voltage Nom Vishay Zener Diodes
Tj 175 C (347 F) 175 C (347 F) ? to 175 C (? to 347 F)
Package DO-41; DO-41 DO-41; DO-41 DO-204AL (DO-41); DO-41 DO-41 DO-41; DO-41 DO-41-2; DO-41
RoHS Compliant RoHS RoHS
Life Cycle Stage Active Active
VZ 33 volts 33 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4733A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers
Zener Diodes - 1827314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package X3-dfn0603
Pin Count 2
RoHS Compliant RoHS
View Details