Vishay Precision Group Single Zener Diodes 1N4740A-TAP

Description
Zener Diode 10V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 10V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4740A-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4740A-TAPGITB-ND
Single Zener Diodes 1N4740A-TAPGITB-ND
Zener Diode 10V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 10V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4740A-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4740A-TAPGICT-ND
Single Zener Diodes 1N4740A-TAPGICT-ND
Zener Diode 10V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 10V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes - Zener - Single - 1N4740A-TAP - 806657-1N4740A-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4740A-TAP
806657-1N4740A-TAP
Diodes - Zener - Single - 1N4740A-TAP 806657-1N4740A-TAP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 806657-1N4740A-TAP Packaging: Tape & Box (TB) Mounting Style: Through Hole Tolerance: ±5% Power - Max: 1.3W Voltage - Zener (Nom) (Vz): 10V Supplier Device Package: DO-41 Temperature Range - Operating: 175°C Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 7 Ohms Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 10μA at 7.6V Part Number Series: 1N4740

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 806657-1N4740A-TAP
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Tolerance: ±5%
Power - Max: 1.3W
Voltage - Zener (Nom) (Vz): 10V
Supplier Device Package: DO-41
Temperature Range - Operating: 175°C
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 7 Ohms
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 10μA at 7.6V
Part Number Series: 1N4740

Buy Now
10V 1.3W Zener Diode - 287-1N4740A-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 1.3W Zener Diode
287-1N4740A-TAP
10V 1.3W Zener Diode 287-1N4740A-TAP
Diode Zener Single 10V 5% 1.3W 2-Pin DO-41 Ammo Product overview: 1N4740A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4740A-TAP can be used for catalog matching and distributor lookup.

Diode Zener Single 10V 5% 1.3W 2-Pin DO-41 Ammo Product overview: 1N4740A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4740A-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4740A-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4740A-TAP
Discrete Semiconductor Products - Diodes - Zener 1N4740A-TAP
DIODE ZENER 10V 1.3W DO41

DIODE ZENER 10V 1.3W DO41

Supplier's Site
Zener Diode, 1.3W, 10V, Do-41; Zener Voltage Nom Vishay - 18M3506 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 10V, Do-41; Zener Voltage Nom Vishay
18M3506
Zener Diode, 1.3W, 10V, Do-41; Zener Voltage Nom Vishay 18M3506
ZENER DIODE, 1.3W, 10V, DO-41; Zener Voltage Nom:10V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 10V, DO-41; Zener Voltage Nom:10V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 1.3W, 10V, Do-41; Zener Voltage Nom Vishay - 55R1229 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 10V, Do-41; Zener Voltage Nom Vishay
55R1229
Zener Diode, 1.3W, 10V, Do-41; Zener Voltage Nom Vishay 55R1229
ZENER DIODE, 1.3W, 10V, DO-41; Zener Voltage Nom:10V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 10V, DO-41; Zener Voltage Nom:10V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4740A-TAPGITB-ND 806657-1N4740A-TAP 287-1N4740A-TAP 1N4740A-TAP 18M3506
Product Name Single Zener Diodes Diodes - Zener - Single - 1N4740A-TAP 10V 1.3W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diode, 1.3W, 10V, Do-41; Zener Voltage Nom Vishay
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F) 175 C (347 F) ? to 175 C (? to 347 F)
VZ 10 volts 10 volts 10 volts
ZZT 7 ohms 7 ohms 7 ohms
IR 0.0100 mA 10 mA
Package Ammo Pack DO-204AL (DO-41); DO-41 DO-41; DO-41
Unlock Full Specs
to access all available technical data