Vishay Precision Group Single Zener Diodes 1N4728A-TR

Description
Zener Diode 3.3V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 3.3V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4728AVSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4728AVSTR-ND
Single Zener Diodes 1N4728AVSTR-ND
Zener Diode 3.3V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 3.3V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4728AVSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4728AVSCT-ND
Single Zener Diodes 1N4728AVSCT-ND
Zener Diode 3.3V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 3.3V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4728A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4728A-TR
Discrete Semiconductor Products - Diodes - Zener 1N4728A-TR
DIODE ZENER 3.3V 1.3W DO41

DIODE ZENER 3.3V 1.3W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4728A-TR
Zener Diodes 1N4728A-TR
Zener Diodes 3.3 Volt 1.3 Watt

Zener Diodes 3.3 Volt 1.3 Watt

Buy Now Datasheet
Diode, Zener; 3.3 V @ 76 mA; 1 W @ +50C(Ambient); DO-41; 10 Ohms @ 76 mA - 70061602 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 3.3 V @ 76 mA; 1 W @ +50C(Ambient); DO-41; 10 Ohms @ 76 mA
70061602
Diode, Zener; 3.3 V @ 76 mA; 1 W @ +50C(Ambient); DO-41; 10 Ohms @ 76 mA 70061602
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site
Zener Diode, 1.3W, 3.3V, Do-41, Full Reel; Zener Voltage Nom Vishay - 55R1221 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 3.3V, Do-41, Full Reel; Zener Voltage Nom Vishay
55R1221
Zener Diode, 1.3W, 3.3V, Do-41, Full Reel; Zener Voltage Nom Vishay 55R1221
ZENER DIODE, 1.3W, 3.3V, DO-41, FULL REEL; Zener Voltage Nom:3.3V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 3.3V, DO-41, FULL REEL; Zener Voltage Nom:3.3V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 1.3W, 3.3V, Do-41; Zener Voltage Nom Vishay - 18M3501 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 3.3V, Do-41; Zener Voltage Nom Vishay
18M3501
Zener Diode, 1.3W, 3.3V, Do-41; Zener Voltage Nom Vishay 18M3501
ZENER DIODE, 1.3W, 3.3V, DO-41; Zener Voltage Nom:3.3V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 3.3V, DO-41; Zener Voltage Nom:3.3V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N47 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4728AVSTR-ND 1N4728A-TR 1N4728A-TR 70061602 55R1221
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Diode, Zener; 3.3 V @ 76 mA; 1 W @ +50C(Ambient); DO-41; 10 Ohms @ 76 mA Zener Diode, 1.3W, 3.3V, Do-41, Full Reel; Zener Voltage Nom Vishay
Tj 175 C (347 F) 175 C (347 F) ? to 175 C (? to 347 F)
Life Cycle Stage Active
Package DO-204AL (DO-41); DO-41 DO-41-2; DO-41 DO-41 DO-41; DO-41
VZ 3.3 volts
ZZT 10 ohms
Unlock Full Specs
to access all available technical data