Vishay Precision Group Diode Configuration Vishay 1N4148WS-HE3-18.

Description
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:350mA; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: No
Description
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:350mA; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Vishay - 24AC1303 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Vishay
24AC1303
Diode Configuration Vishay 24AC1303
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:350mA; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: No

Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:350mA; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 24AC1303
Product Name Diode Configuration Vishay
VF 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X100FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 25 volts
View Details
Bridge Rectifiers - CC1658-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: YG838C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5300 volts
View Details