Vishay Precision Group Standard Diode, 1A, 50V, Do-204Al; Repetitive Peak Reverse Voltage Vishay 1N4001GP-E3/1

Description
STANDARD DIODE, 1A, 50V, DO-204AL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:2µs; Forward Surge Current:30A; Diode Case Style:DO-204ALRoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 1A, 50V, DO-204AL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:2µs; Forward Surge Current:30A; Diode Case Style:DO-204ALRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 1A, 50V, Do-204Al; Repetitive Peak Reverse Voltage Vishay - 78K2056 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 50V, Do-204Al; Repetitive Peak Reverse Voltage Vishay
78K2056
Standard Diode, 1A, 50V, Do-204Al; Repetitive Peak Reverse Voltage Vishay 78K2056
STANDARD DIODE, 1A, 50V, DO-204AL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:2µs; Forward Surge Current:30A; Diode Case Style:DO-204ALRoHS Compliant: Yes

STANDARD DIODE, 1A, 50V, DO-204AL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:2µs; Forward Surge Current:30A; Diode Case Style:DO-204ALRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 78K2056
Product Name Standard Diode, 1A, 50V, Do-204Al; Repetitive Peak Reverse Voltage Vishay
VF 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-14-1000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Schottky Diodes & Rectifiers - 1220680 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details