0.047µF ±20% 50V Ceramic Capacitor Z5U Radial
CAP CER 0.047UF 50V Z5U RADIAL
CAP,Ceramic,47000pF,
CAP CER 0.047UF 50V Z5U RADIAL
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1C20Z5U473M050R-ND | 1C20Z5U473M050R | 66C6137 | 1C20Z5U473M050R |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap,ceramic,47000Pf,50Vdc,20-% Tol,20+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF |