Vishay Intertechnology, Inc. Ceramic Capacitors 1C20Z5U103M100B

Description
10000pF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
10000pF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C20Z5U103M100B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C20Z5U103M100B-ND
Ceramic Capacitors 1C20Z5U103M100B-ND
10000pF ±20% 100V Ceramic Capacitor Z5U Radial

10000pF ±20% 100V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitors - 1C20Z5U103M100B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1C20Z5U103M100B
Ceramic Capacitors 1C20Z5U103M100B
CAP CER 10000PF 100V Z5U RADIAL

CAP CER 10000PF 100V Z5U RADIAL

Supplier's Site Datasheet
Cap,ceramic,10000Pf,100Vdc,20-% Tol,20+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay - 66C6120 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,10000Pf,100Vdc,20-% Tol,20+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay
66C6120
Cap,ceramic,10000Pf,100Vdc,20-% Tol,20+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay 66C6120
CAP,Ceramic,10000pF, 100VDC,20-% Tol,20+% Tol,-56,22%-TC,-30,3 0ppm-TC

CAP,Ceramic,10000pF,100VDC,20-% Tol,20+% Tol,-56,22%-TC,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1C20Z5U103M100B-ND 1C20Z5U103M100B 66C6120
Product Name Ceramic Capacitors Ceramic Capacitors Cap,ceramic,10000Pf,100Vdc,20-% Tol,20+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers