Vishay Intertechnology, Inc. Ceramic Capacitors 1C20X7R222K050R

Description
2200pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2200pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C20X7R222K050R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C20X7R222K050R-ND
Ceramic Capacitors 1C20X7R222K050R-ND
2200pF ±10% 50V Ceramic Capacitor X7R Radial

2200pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap,ceramic,2200Pf,50Vdc,10-% Tol,10+% Tol,-15,15%-Tc,-30,30Ppm-Tc Vishay - 66C6099 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,2200Pf,50Vdc,10-% Tol,10+% Tol,-15,15%-Tc,-30,30Ppm-Tc Vishay
66C6099
Cap,ceramic,2200Pf,50Vdc,10-% Tol,10+% Tol,-15,15%-Tc,-30,30Ppm-Tc Vishay 66C6099
CAP,Ceramic,2200pF,5 0VDC,10-% Tol,10+% Tol,-15,15%-TC,-30,3 0ppm-TC

CAP,Ceramic,2200pF,50VDC,10-% Tol,10+% Tol,-15,15%-TC,-30,30ppm-TC

Supplier's Site
Capacitors - Ceramic Capacitors - 1C20X7R222K050R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1C20X7R222K050R
Capacitors - Ceramic Capacitors 1C20X7R222K050R
CAP CER 2200PF 50V X7R RADIAL

CAP CER 2200PF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1C20X7R222K050R-ND 66C6099 1C20X7R222K050R
Product Name Ceramic Capacitors Cap,ceramic,2200Pf,50Vdc,10-% Tol,10+% Tol,-15,15%-Tc,-30,30Ppm-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details