33pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Multilayer Ceramic Capacitors MLCC - Leaded 33pF 50volts C0G 5% 5.0mm L/S Product overview: 1C20C0G330J050B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C20C0G330J050B can be used for catalog matching and distributor lookup.
CAP CER 33PF 50V C0G/NP0 RADIAL
CAP, 33PF, 50V, 5%, C0G/NP0; Capacitance:33pF; Voltage Rating:50V; Product Range:Monolythic 1C Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; OperatingRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1C20C0G330J050B-ND | 60-1C20C0G330J050B | 1C20C0G330J050B | 57AC4652 |
| Product Name | Ceramic Capacitors | 33pF Capacitor | Ceramic Capacitors | Cap, 33Pf, 50V, 5%, C0G/np0; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; Radial Leaded |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |