Vishay Intertechnology, Inc. 0.047uF 50V Capacitor 1C10Z5U473M050B

Description
Cap Ceramic 0.047uF 50V Z5U 20% Radial 2.54mm 85°C Bulk Product overview: 1C10Z5U473M050B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C10Z5U473M050B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.047uF 50V Z5U 20% Radial 2.54mm 85°C Bulk Product overview: 1C10Z5U473M050B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C10Z5U473M050B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.047uF 50V Capacitor
60-1C10Z5U473M050B
0.047uF 50V Capacitor 60-1C10Z5U473M050B
Cap Ceramic 0.047uF 50V Z5U 20% Radial 2.54mm 85°C Bulk Product overview: 1C10Z5U473M050B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C10Z5U473M050B can be used for catalog matching and distributor lookup.

Cap Ceramic 0.047uF 50V Z5U 20% Radial 2.54mm 85°C Bulk Product overview: 1C10Z5U473M050B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C10Z5U473M050B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 56-1C10Z5U473M050B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-1C10Z5U473M050B-ND
Ceramic Capacitors 56-1C10Z5U473M050B-ND
0.047µF ±20% 50V Ceramic Capacitor Z5U Radial

0.047µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Cap, 0.047Μf, 50V, 20%, Z5U; Capacitance Vishay - 57AC4650 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 50V, 20%, Z5U; Capacitance Vishay
57AC4650
Cap, 0.047Μf, 50V, 20%, Z5U; Capacitance Vishay 57AC4650
CAP, 0.047µF, 50V, 20%, Z5U; Capacitance:47000pF; Voltage Rating:50V; Product Range:Monolythic 1C Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Operating RoHS Compliant: Yes

CAP, 0.047µF, 50V, 20%, Z5U; Capacitance:47000pF; Voltage Rating:50V; Product Range:Monolythic 1C Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1C10Z5U473M050B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1C10Z5U473M050B
Capacitors - Ceramic Capacitors 1C10Z5U473M050B
CAP CER 0.047UF 50V Z5U RADIAL

CAP CER 0.047UF 50V Z5U RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-1C10Z5U473M050B 56-1C10Z5U473M050B-ND 57AC4650 1C10Z5U473M050B
Product Name 0.047uF 50V Capacitor Ceramic Capacitors Cap, 0.047Μf, 50V, 20%, Z5U; Capacitance Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Operating Temperature -10 to 85 C (14 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers