Vishay Intertechnology, Inc. Ceramic Capacitors 1C10Z5U334M050B

Description
0.33µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.33µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C10Z5U334M050B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C10Z5U334M050B-ND
Ceramic Capacitors 1C10Z5U334M050B-ND
0.33µF ±20% 50V Ceramic Capacitor Z5U Radial

0.33µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Singapore, Singapore
0.33uF Capacitor
60-1C10Z5U334M050B
0.33uF Capacitor 60-1C10Z5U334M050B
Multilayer Ceramic Capacitors MLCC - Leaded 0.33uF 50volts Z5U 20% 2.5mm L/S Product overview: 1C10Z5U334M050B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C10Z5U334M050B can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - Leaded 0.33uF 50volts Z5U 20% 2.5mm L/S Product overview: 1C10Z5U334M050B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C10Z5U334M050B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.33Uf, 50V, Z5U, 20%, Radial; Capacitance Vishay - 95F7158 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 50V, Z5U, 20%, Radial; Capacitance Vishay
95F7158
Ceramic Capacitor 0.33Uf, 50V, Z5U, 20%, Radial; Capacitance Vishay 95F7158
CERAMIC CAPACITOR 0.33UF, 50V, Z5U, 20%, RADIAL; Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 50V, Z5U, 20%, RADIAL; Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1C10Z5U334M050B-ND 60-1C10Z5U334M050B 95F7158
Product Name Ceramic Capacitors 0.33uF Capacitor Ceramic Capacitor 0.33Uf, 50V, Z5U, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details