Vishay Intertechnology, Inc. Ceramic Capacitors 1C10Z5U223M100B

Description
0.022µF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.022µF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C10Z5U223M100B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C10Z5U223M100B-ND
Ceramic Capacitors 1C10Z5U223M100B-ND
0.022µF ±20% 100V Ceramic Capacitor Z5U Radial

0.022µF ±20% 100V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1C10Z5U223M100B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1C10Z5U223M100B
Capacitors - Ceramic Capacitors 1C10Z5U223M100B
CAP CER 0.022UF 100V Z5U RADIAL

CAP CER 0.022UF 100V Z5U RADIAL

Supplier's Site
Capacitor Ceramic 0.022Uf 100V, Z5U, 20%, Rad; Capacitance Vishay - 08J5392 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 100V, Z5U, 20%, Rad; Capacitance Vishay
08J5392
Capacitor Ceramic 0.022Uf 100V, Z5U, 20%, Rad; Capacitance Vishay 08J5392
CAPACITOR CERAMIC 0.022UF 100V, Z5U, 20%, RAD; Capacitance:0.022µF; Capacitance Tolerance:± 20%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 100V, Z5U, 20%, RAD; Capacitance:0.022µF; Capacitance Tolerance:± 20%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1C10Z5U223M100B-ND 1C10Z5U223M100B 08J5392
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.022Uf 100V, Z5U, 20%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Capacitor - 211475301 - Radwell International
Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details