Vishay Intertechnology, Inc. 0.047uF Capacitor 1C10X7R473K100B

Description
Multilayer Ceramic Capacitors MLCC - Leaded 0.047uF 100volts X7R 10% 2.5mm L/S Product overview: 1C10X7R473K100B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C10X7R473K100B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - Leaded 0.047uF 100volts X7R 10% 2.5mm L/S Product overview: 1C10X7R473K100B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C10X7R473K100B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.047uF Capacitor
60-1C10X7R473K100B
0.047uF Capacitor 60-1C10X7R473K100B
Multilayer Ceramic Capacitors MLCC - Leaded 0.047uF 100volts X7R 10% 2.5mm L/S Product overview: 1C10X7R473K100B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C10X7R473K100B can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - Leaded 0.047uF 100volts X7R 10% 2.5mm L/S Product overview: 1C10X7R473K100B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C10X7R473K100B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1C10X7R473K100B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C10X7R473K100B-ND
Ceramic Capacitors 1C10X7R473K100B-ND
0.047µF ±10% 100V Ceramic Capacitor X7R Radial

0.047µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitor 0.047Uf 100V, X7R, 10%, Radial; Capacitance Vishay - 66C6029 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 100V, X7R, 10%, Radial; Capacitance Vishay
66C6029
Ceramic Capacitor 0.047Uf 100V, X7R, 10%, Radial; Capacitance Vishay 66C6029
CERAMIC CAPACITOR 0.047UF 100V, X7R, 10%, RADIAL; Capacitance:47000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:Monolythic 1C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 100V, X7R, 10%, RADIAL; Capacitance:47000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:Monolythic 1C Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-1C10X7R473K100B 1C10X7R473K100B-ND 66C6029
Product Name 0.047uF Capacitor Ceramic Capacitors Ceramic Capacitor 0.047Uf 100V, X7R, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers