Vishay Intertechnology, Inc. Ceramic Capacitors 1C10X7R223K050B

Description
0.022µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C10X7R223K050B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C10X7R223K050B-ND
Ceramic Capacitors 1C10X7R223K050B-ND
0.022µF ±10% 50V Ceramic Capacitor X7R Radial

0.022µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
0.022uF Capacitor
60-1C10X7R223K050B
0.022uF Capacitor 60-1C10X7R223K050B
Multilayer Ceramic Capacitors MLCC - Leaded 0.022uF 50volts X7R 10% 2.5mm L/S Product overview: 1C10X7R223K050B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C10X7R223K050B can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - Leaded 0.022uF 50volts X7R 10% 2.5mm L/S Product overview: 1C10X7R223K050B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C10X7R223K050B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.022Uf, 50V, X7R, 10%, Radial; Capacitance Vishay - 66C6017 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf, 50V, X7R, 10%, Radial; Capacitance Vishay
66C6017
Ceramic Capacitor 0.022Uf, 50V, X7R, 10%, Radial; Capacitance Vishay 66C6017
CERAMIC CAPACITOR 0.022UF, 50V, X7R, 10%, RADIAL; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:Monolythic 1C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF, 50V, X7R, 10%, RADIAL; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:Monolythic 1C Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1C10X7R223K050B-ND 60-1C10X7R223K050B 66C6017
Product Name Ceramic Capacitors 0.022uF Capacitor Ceramic Capacitor 0.022Uf, 50V, X7R, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 338-4109-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers